Philips logo

Philips Harmony DCD8000/93 home audio system 160 W Aluminium, Black

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75264
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips Harmony DCD8000/93 home audio system 160 W Aluminium, Black:

Philips Harmony DCD8000/93, Aluminium, Black, 160 W, 2-way, 13,4 cm, 2600 W, Dolby Digital Plus

Long summary description Philips Harmony DCD8000/93 home audio system 160 W Aluminium, Black:

Philips Harmony DCD8000/93. Product colour: Aluminium, Black. RMS rated power: 160 W, Speaker type: 2-way, Woofer diameter: 13,4 cm. Supported radio bands: FM, Tuner enhancements: Auto scan, Tuner type: Digital. Display type: VFD. Headphone connectivity: 6.3 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.