Philips logo

Philips Harmony DCD7010/12 home cinema system 100 W Black, Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108372
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips Harmony DCD7010/12 home cinema system 100 W Black, Silver:

Philips Harmony DCD7010/12, DVD player, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, 1 discs, DIVX, 100 W, Dolby Digital

Long summary description Philips Harmony DCD7010/12 home cinema system 100 W Black, Silver:

Philips Harmony DCD7010/12. Optical disc player type: DVD player, Disc types supported: CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Number of optical discs: 1 discs. Video formats supported: DIVX. RMS rated power: 100 W, Audio decoders: Dolby Digital. Supported radio bands: FM, RDS features: CT, PTY, RT. On Screen Display (OSD) languages: Danish, German, Dutch, English, Spanish, Finnish, French, Italian, Norwegian, Polish, Portuguese,...

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.