Philips logo

Philips DC315/12 docking speaker 2.0 channels 8 W Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105063
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips DC315/12 docking speaker 2.0 channels 8 W Black:

Philips DC315/12, 2.0 channels, 8 W, 350 W, 3.5 mm, iPhone, iPhone 3G, iPod, iPod Classic 1, iPod Classic 2, iPod Classic 3, iPod Classic 4, iPod..., Black

Long summary description Philips DC315/12 docking speaker 2.0 channels 8 W Black:

Philips DC315/12. Audio output channels: 2.0 channels, RMS rated power: 8 W, Peak power: 350 W. Headphone connectivity: 3.5 mm. Apple docking compatibility: iPhone, iPhone 3G, iPod, iPod Classic 1, iPod Classic 2, iPod Classic 3, iPod Classic 4, iPod.... Product colour: Black, Magnet type: Neodymium. AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz

3D tour
Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.