Philips D2001B/FR, DECT telephone, Speakerphone, 50 entries, Caller ID, Black
Philips D2001B/FR. Type: DECT telephone. Speakerphone, Phonebook capacity: 50 entries. Caller ID. Display diagonal: 4,06 cm (1.6"). Product colour: Black. Number of handsets included: 1