Philips CSS2133B/98, 1.1 channels, 60 W, 30 W, 4 Ω, 30%, 16,5 cm (6.5")
Philips CSS2133B/98. Audio output channels: 1.1 channels, RMS rated power: 60 W. Soundbar speaker RMS power: 30 W, Impedance: 4 Ω, Total Harmonic Distortion (THD): 30%. Subwoofer type: Passive subwoofer, Subwoofer RMS power: 30 W, Subwoofer frequency range: 20 - 150 Hz. Product colour: Black. Connectivity technology: Wired