Philips logo

Philips CE600N/12 car media receiver Black 200 W Bluetooth

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77557
Info modified on:
11 Jul 2022, 13:51:38
Short summary description Philips CE600N/12 car media receiver Black 200 W Bluetooth:

Philips CE600N/12, Black, 2 DIN, 200 W, 4.0 channels, 50 W, MP3

Long summary description Philips CE600N/12 car media receiver Black 200 W Bluetooth:

Philips CE600N/12. Product colour: Black, DIN size: 2 DIN, Output power: 200 W. Audio formats supported: MP3, Video formats supported: AVI, H.263, MPEG1, MPEG2, MPEG4, XVID. Display type: LCD, Display diagonal: 17,3 cm (6.8"). Bluetooth version: 3.0+HS, Bluetooth profiles: A2DP, AVRCP, HFP, Bluetooth range: 10 m. Supported radio bands: AM, FM

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.