Philips logo

Philips BT2110/10 home audio system Home audio micro system 80 W Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113516
Info modified on:
14 Mar 2024, 17:23:33
Short summary description Philips BT2110/10 home audio system Home audio micro system 80 W Black:

Philips BT2110/10, Home audio micro system, Black, 80 W, 6,35 cm, 3,23 m (127"), FM

Long summary description Philips BT2110/10 home audio system Home audio micro system 80 W Black:

Philips BT2110/10. Type: Home audio micro system, Product colour: Black. RMS rated power: 80 W, Woofer diameter: 6,35 cm, Subwoofer driver diameter (imperial): 3,23 m (127"). Supported radio bands: FM, Tuner enhancements: Auto scan, Tuner type: Digital. Display type: LED. Audio formats supported: MP3, Channels quantity: 20 channels

3D tour
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.