Philips logo

Philips 5000 series BHD510/00 hair dryer 2300 W Navy

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
196275
Info modified on:
25 Apr 2025, 03:24:04
Philips BHD510/00 user manual (2.5 MB)
Retail Leaflet (750 KB)
Short summary description Philips 5000 series BHD510/00 hair dryer 2300 W Navy:

Philips 5000 series BHD510/00, DC, Navy, Hanging ring, 1,8 m, 2300 W, 220-240 V

Long summary description Philips 5000 series BHD510/00 hair dryer 2300 W Navy:

Philips 5000 series BHD510/00. Motor type: DC. Product colour: Navy, Hanging type: Hanging ring, Cord length: 1,8 m. Power: 2300 W, AC input voltage: 220-240 V. Concentrator nozzle height: 1,1 cm

Reasons to buy
Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.