Philips logo

Philips Fidelio 9000 series BDP9700/98 DVD/Blu-Ray player 3D Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113817
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Philips Fidelio 9000 series BDP9700/98 DVD/Blu-Ray player 3D Black:

Philips Fidelio 9000 series BDP9700/98, 4K Ultra HD, 1080p, 2160p, 4:3, 16:9, 21:9, 12-bit/150MHz, DTS Digital Surround, Dolby Digital 5.1, Dolby Digital Plus, Dolby TrueHD, 120 dB

Long summary description Philips Fidelio 9000 series BDP9700/98 DVD/Blu-Ray player 3D Black:

Philips Fidelio 9000 series BDP9700/98. HD type: 4K Ultra HD, Supported video modes: 1080p, 2160p, Aspect ratio: 4:3, 16:9, 21:9. Audio decoders: DTS Digital Surround, Dolby Digital 5.1, Dolby Digital Plus, Dolby TrueHD, Signal-to-Noise Ratio (SNR): 120 dB, Total Harmonic Distortion (THD): 90%. Video formats supported: AVI, DIVX, FLV, H.264, M2TS, MKV, MOV, MP4, MPEG, MPEG1, MPEG2, MPEG4, MPG, RMVB, WMV, WMV9, XVID, Audio formats supported: AAC, FLAC, MKA, MP3, OGG, PCM, WMA, Image formats supported: GIF, JPG, PNG. Playback disc formats: SACD, SVCD, VCD, Disc types supported: BD, BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)

Video
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.