Philips logo

Philips BDP5500 Blu-Ray player 3D Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100172
Info modified on:
14 Mar 2024, 18:44:06
Short summary description Philips BDP5500 Blu-Ray player 3D Black:

Philips BDP5500, Full HD, 720p, 1080i, 1080p, 4:3, 16:9, 21:9, 12-bit/148MHz, DTS Digital Surround, DTS-HD Master Audio, Dolby Digital 5.1, Dolby Digital Plus, Dolby TrueHD, 100 dB

Long summary description Philips BDP5500 Blu-Ray player 3D Black:

Philips BDP5500. HD type: Full HD, Supported video modes: 720p, 1080i, 1080p, Aspect ratio: 4:3, 16:9, 21:9. Audio decoders: DTS Digital Surround, DTS-HD Master Audio, Dolby Digital 5.1, Dolby Digital Plus, Dolby TrueHD, Signal-to-Noise Ratio (SNR): 100 dB, Dynamic range (1kHz): 90 dB. Video formats supported: ASF, AVI, DIVX, FLV, H.264, M2TS, MKV, MOV, MP4, MPEG, MPEG1, MPEG2, MPEG4, MPG, WMV, XVID, Audio formats supported: AAC, MKA, MP3, OGG, PCM, WAV, WMA, Image formats supported: GIF, JPG, PNG. Playback disc formats: SVCD, VCD, Disc types supported: BD, BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Compatible memory cards: SD, SDHC. AC input voltage: 110-240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 20 W

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.