Philips Brilliance BDM3470FP/00, 86,4 cm (34"), 2560 x 1080 pixels, WXGA, LCD, 5 ms, Black
Philips Brilliance BDM3470FP/00. Display diagonal: 86,4 cm (34"), Display resolution: 2560 x 1080 pixels, HD type: WXGA, Display technology: LED. Display: LCD. Response time: 5 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product colour: Black