Philips Signage Solutions BDL9870EU/00, Digital signage flat panel, 2,49 m (98"), LED, 3840 x 2160 pixels
Philips Signage Solutions BDL9870EU/00. Product design: Digital signage flat panel. Display diagonal: 2,49 m (98"), Display technology: LED, Display resolution: 3840 x 2160 pixels, Display brightness: 500 cd/m², HD type: 4K Ultra HD. Product colour: Black