Philips AJB4300W/12, Clock, Digital, DAB+, FM, 87,5 - 108 MHz, 1 W, LED
Philips AJB4300W/12. Radio type: Clock, Tuner type: Digital, Supported radio bands: DAB+, FM. RMS rated power: 1 W. Display type: LED. Product colour: Silver, Volume control: Digital, Audible alarm type: Buzzer/Voice. AC input frequency: 50 - 60 Hz, Power consumption (standby): 1 W