Philips AE5020B/12, Portable, Digital, DAB+, FM, Auto tuning, 3 W, LCD
Philips AE5020B/12. Radio type: Portable, Tuner type: Digital, Supported radio bands: DAB+, FM. RMS rated power: 3 W. Display type: LCD. Product colour: Black, Silver, Volume control: Rotary. Compatible battery sizes: C, Battery type: C, Battery voltage: 1,5 V