Philips A5PRO/00, Wired, 10 - 24000 Hz, Music, 405 g, Headphones, Black
Philips A5PRO/00. Product type: Headphones. Connectivity technology: Wired. Recommended usage: Music. Headphone frequency: 10 - 24000 Hz. Cable length: 1,3 m. Weight: 405 g. Product colour: Black