Philips logo

Philips 8" LCD 4:3 frame ratio PhotoFrame digital photo frame 20,3 cm (8")

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20831
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips 8" LCD 4:3 frame ratio PhotoFrame digital photo frame 20,3 cm (8"):

Philips 8" LCD 4:3 frame ratio PhotoFrame, 20,3 cm (8"), 800 x 600 pixels, 250 cd/m², 300:1, 130°, 110°

Long summary description Philips 8" LCD 4:3 frame ratio PhotoFrame digital photo frame 20,3 cm (8"):

Philips 8" LCD 4:3 frame ratio PhotoFrame. Display diagonal: 20,3 cm (8"), Display resolution: 800 x 600 pixels, Display brightness: 250 cd/m². Internal memory: 128 MB, Compatible memory cards: MMC, SD, SDHC, xD. Interface: USB 2.0. Photo edit: Copy, Delete, Rotate. Cable lock slot type: Kensington

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.