Philips InStyle 564023113, 2 bulb(s), LED, 2700 K, IP20, White
Philips InStyle 564023113. Product colour: White, Suitable location: Bedroom, Kitchen, Living room, Mounting type: Recessed. Number of bulbs: 2 bulb(s), Bulb type: LED, Bulb power: 7,5 W. Suitable for light type: Ambience. Power source type: AC, Input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Width: 161 mm, Height: 68 mm, Weight: 2,71 kg