Philips logo

Philips 6000 series 55PFL6606K/02 TV 139,7 cm (55") Full HD Black 400 cd/m²

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130915
Info modified on:
04 Nov 2024, 16:28:08
Short summary description Philips 6000 series 55PFL6606K/02 TV 139,7 cm (55") Full HD Black 400 cd/m²:

Philips 6000 series 55PFL6606K/02, 139,7 cm (55"), 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-S, DVB-S2, DVB-T, Black

Long summary description Philips 6000 series 55PFL6606K/02 TV 139,7 cm (55") Full HD Black 400 cd/m²:

Philips 6000 series 55PFL6606K/02. Display diagonal: 139,7 cm (55"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, LED backlighting type: Edge-LED, Motion interpolation technology: PMR (Perfect Motion Rate) 400 Hz, Display brightness: 400 cd/m², Response time: 2 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T. Ethernet LAN. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.