Philips 5500 series 55PFH5500/88, 139,7 cm (55"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black
Philips 5500 series 55PFH5500/88. Display diagonal: 139,7 cm (55"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 200 Hz, Display brightness: 350 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Black