Philips logo

Philips Cineos 52PFL9703H/10 TV 132,1 cm (52") Full HD Black 450 cd/m²

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111418
Info modified on:
14 Mar 2024, 19:43:59
Short summary description Philips Cineos 52PFL9703H/10 TV 132,1 cm (52") Full HD Black 450 cd/m²:

Philips Cineos 52PFL9703H/10, 132,1 cm (52"), 1920 x 1080 pixels, Full HD, LCD, DVB-C, DVB-T, Black

Long summary description Philips Cineos 52PFL9703H/10 TV 132,1 cm (52") Full HD Black 450 cd/m²:

Philips Cineos 52PFL9703H/10. Display diagonal: 132,1 cm (52"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 450 cd/m², Response time: 2 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.