Philips logo

Philips 47PFL7603D/10 TV 119,4 cm (47") Full HD Blue 500 cd/m²

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
137972
Info modified on:
14 Mar 2024, 18:08:55
Short summary description Philips 47PFL7603D/10 TV 119,4 cm (47") Full HD Blue 500 cd/m²:

Philips 47PFL7603D/10, 119,4 cm (47"), 1920 x 1080 pixels, Full HD, LCD, Blue

Long summary description Philips 47PFL7603D/10 TV 119,4 cm (47") Full HD Blue 500 cd/m²:

Philips 47PFL7603D/10. Display diagonal: 119,4 cm (47"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 5 ms, Native aspect ratio: 16:9. Product colour: Blue

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.