Philips logo

Philips 4000 series 42PFL4606H/58 TV 106,7 cm (42") Full HD Black 400 cd/m²

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129113
Info modified on:
04 Nov 2024, 13:30:26
Short summary description Philips 4000 series 42PFL4606H/58 TV 106,7 cm (42") Full HD Black 400 cd/m²:

Philips 4000 series 42PFL4606H/58, 106,7 cm (42"), 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-T, Black

Long summary description Philips 4000 series 42PFL4606H/58 TV 106,7 cm (42") Full HD Black 400 cd/m²:

Philips 4000 series 42PFL4606H/58. Display diagonal: 106,7 cm (42"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Motion interpolation technology: PMR (Perfect Motion Rate) 400 Hz, Display brightness: 400 cd/m², Response time: 2 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.