Philips 37PFL8605K/02, 94 cm (37"), 1920 x 1080 pixels, Full HD, LED, Black, Silver
Philips 37PFL8605K/02. Display diagonal: 94 cm (37"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Display brightness: 450 cd/m², Response time: 1 ms, Native aspect ratio: 16:9. Product colour: Black, Silver