Philips logo

Philips 32" 100Hz Widescreen TV 81,3 cm (32") Silver

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67051
Info modified on:
21 Oct 2022, 10:14:07
Short summary description Philips 32" 100Hz Widescreen TV 81,3 cm (32") Silver:

Philips 32" 100Hz Widescreen TV, 81,3 cm (32"), Black Line S, 76 cm, 2D, PAL, SECAM, Dolby Virtual Surround

Long summary description Philips 32" 100Hz Widescreen TV 81,3 cm (32") Silver:

Philips 32" 100Hz Widescreen TV. Display diagonal: 81,3 cm (32"), Display: Black Line S, Viewable size diagonal: 76 cm. Analog signal format system: PAL, SECAM. Audio system: Dolby Virtual Surround, RMS rated power: 20 W. Product colour: Silver. Power consumption (typical): 115 W, Power consumption (standby): 1 W

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.