Philips logo

Philips 32PFL7403D/12 TV 81,3 cm (32") HD Black 500 cd/m²

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
179125
Info modified on:
14 Mar 2024, 18:12:23
Short summary description Philips 32PFL7403D/12 TV 81,3 cm (32") HD Black 500 cd/m²:

Philips 32PFL7403D/12, 81,3 cm (32"), 1366 x 768 pixels, HD, LCD, Black

Long summary description Philips 32PFL7403D/12 TV 81,3 cm (32") HD Black 500 cd/m²:

Philips 32PFL7403D/12. Display diagonal: 81,3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 3 ms, Native aspect ratio: 16:9. Product colour: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.