Philips logo

Philips 3000 series 32PFL3506H/12 TV 81,3 cm (32") Full HD Black 400 cd/m²

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
128839
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips 3000 series 32PFL3506H/12 TV 81,3 cm (32") Full HD Black 400 cd/m²:

Philips 3000 series 32PFL3506H/12, 81,3 cm (32"), 1920 x 1080 pixels, Full HD, LCD, DVB-C, DVB-T, Black

Long summary description Philips 3000 series 32PFL3506H/12 TV 81,3 cm (32") Full HD Black 400 cd/m²:

Philips 3000 series 32PFL3506H/12. Display diagonal: 81,3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 400 cd/m², Response time: 5 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Black

3D tour
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.