Philips 2000 series 27E2N2500/93, 68,6 cm (27"), 2560 x 1440 pixels, Quad HD, LCD, 4 ms, Black
Philips 2000 series 27E2N2500/93. Display diagonal: 68,6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LCD, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black