Philips logo

Philips 247E3LSU/00 LED display 59,9 cm (23.6") 1920 x 1080 pixels Full HD

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47563
Info modified on:
31 May 2024, 09:35:04
Philips 247E3LSU/00 user manual (3.9 MB)
Product Brochure/Datasheet (892 KB)
Short summary description Philips 247E3LSU/00 LED display 59,9 cm (23.6") 1920 x 1080 pixels Full HD:

Philips 247E3LSU/00, 59,9 cm (23.6"), 1920 x 1080 pixels, Full HD, LED, 5 ms

Long summary description Philips 247E3LSU/00 LED display 59,9 cm (23.6") 1920 x 1080 pixels Full HD:

Philips 247E3LSU/00. Display diagonal: 59,9 cm (23.6"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.