Philips logo

Philips MASTER HPI-T Plus 250W/645 E40 1SL/12 metal-halide bulb 245 W 4500 K 20500 lm

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42249
Info modified on:
14 Mar 2024, 19:19:25
Short summary description Philips MASTER HPI-T Plus 250W/645 E40 1SL/12 metal-halide bulb 245 W 4500 K 20500 lm:

Philips MASTER HPI-T Plus 250W/645 E40 1SL/12, 245 W, 4500 K, 20500 lm, Clear, Neutral white, 47 mm

Long summary description Philips MASTER HPI-T Plus 250W/645 E40 1SL/12 metal-halide bulb 245 W 4500 K 20500 lm:

Philips MASTER HPI-T Plus 250W/645 E40 1SL/12. Bulb power: 245 W, Colour temperature: 4500 K, Luminous flux: 20500 lm. Length: 47 mm, Height: 255 mm. Mercury content: 36 mg, Energy efficiency class (old): A+

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.