Philips logo

Philips by Signify Hue White and colour ambience 8719514291317 smart lighting Smart bulb Bluetooth 9 W

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10964
Info modified on:
05 Jun 2025, 05:57:07
Short summary description Philips by Signify Hue White and colour ambience 8719514291317 smart lighting Smart bulb Bluetooth 9 W:

Philips by Signify Hue White and colour ambience 8719514291317, Smart bulb, Bluetooth, White, LED, E27, A60

Long summary description Philips by Signify Hue White and colour ambience 8719514291317 smart lighting Smart bulb Bluetooth 9 W:

Philips by Signify Hue White and colour ambience 8719514291317. Type: Smart bulb, Interface: Bluetooth, Product colour: White. Mobile operating systems supported: Android 10.0, iOS 14. Energy efficiency class: F, Energy consumption per 1000 hours: 9 kWh, Power consumption (standby): 0,5 W. Width: 60 mm, Depth: 60 mm, Height: 110 mm. Package type: Box, Package width: 146 mm, Package depth: 72 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.