Philips logo

Philips by Signify Functional 8719514256644 ceiling lighting Non-changeable bulb(s) LED

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73857
Info modified on:
25 Jul 2025, 05:41:31
Philips 8719514256644 user manual (1.8 MB)
Short summary description Philips by Signify Functional 8719514256644 ceiling lighting Non-changeable bulb(s) LED:

Philips by Signify Functional 8719514256644, LED, Non-changeable bulb(s), 1500 lm, IP20, Black

Long summary description Philips by Signify Functional 8719514256644 ceiling lighting Non-changeable bulb(s) LED:

Philips by Signify Functional 8719514256644. Product colour: Black, Suitable location: Bedroom, Shape: Round. Fitting/cap type: Non-changeable bulb(s), Bulb type: LED, Bulb power: 18 W. Power source type: AC, Input voltage: AC 220-240, AC input voltage: AC 220-24. Width: 300 mm, Depth: 300 mm, Height: 23 mm. Package width: 29,5 mm, Package depth: 30 mm, Package height: 2,8 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.