Philips logo

Philips by Signify 8718699770488 LED bulb Warm glow 2700 K 7 W E27

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43049
Info modified on:
27 Mar 2025, 19:21:30
Short summary description Philips by Signify 8718699770488 LED bulb Warm glow 2700 K 7 W E27:

Philips by Signify 8718699770488, 7 W, 60 W, E27, 806 lm, 15000 h, Warm glow

Long summary description Philips by Signify 8718699770488 LED bulb Warm glow 2700 K 7 W E27:

Philips by Signify 8718699770488. Bulb power: 7 W, Equivalent bulb power: 60 W, Fitting/cap type: E27, Luminous flux: 806 lm, Bulb lifetime: 15000 h, Light colour: Warm glow, Colour temperature: 2700 K, Beam angle (max): 270°, Color Rendering Index (CRI): 90, Power factor: 0,7

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.