Philips logo

Philips by Signify Hue White and colour ambience 8718699736040 smart lighting Smart lighting kit Bluetooth 9 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45144
Info modified on:
17 May 2025, 05:14:33
Short summary description Philips by Signify Hue White and colour ambience 8718699736040 smart lighting Smart lighting kit Bluetooth 9 W:

Philips by Signify Hue White and colour ambience 8718699736040, Smart lighting kit, Bluetooth, White, LED, E27, A60

Long summary description Philips by Signify Hue White and colour ambience 8718699736040 smart lighting Smart lighting kit Bluetooth 9 W:

Philips by Signify Hue White and colour ambience 8718699736040. Type: Smart lighting kit, Interface: Bluetooth, Product colour: White. Mobile operating systems supported: iOS 11.0, iOS 11.4, iOS 12, iOS 13. Power consumption (standby): 0,5 W, Power consumption (max): 9 W, Input voltage: 220-240 V. Width: 62 mm, Depth: 62 mm, Height: 110 mm. Package width: 21 mm, Package depth: 21 mm, Package height: 10,1 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.