Philips logo

Philips by Signify Hue White and colour ambience 7120031PH Smart suspension light Bluetooth 4,5 W

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
217117
Info modified on:
05 May 2025, 04:43:57
Philips 71200/31/PH user manual (1.1 MB)
Short summary description Philips by Signify Hue White and colour ambience 7120031PH Smart suspension light Bluetooth 4,5 W:

Philips by Signify Hue White and colour ambience 7120031PH, Smart suspension light, Bluetooth, White, LED, Glass, Non-changeable bulb(s)

Long summary description Philips by Signify Hue White and colour ambience 7120031PH Smart suspension light Bluetooth 4,5 W:

Philips by Signify Hue White and colour ambience 7120031PH. Type: Smart suspension light, Interface: Bluetooth, Product colour: White. Mobile operating systems supported: Android, iOS. Input voltage: 50-60 Hz, Bulb voltage: 230 V, AC input frequency: 50-60 Hz. Width: 450 mm, Depth: 2200 mm, Height: 450 mm. Package weight: 7,6 kg

Reasons to buy
Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.