Philips by Signify Hue White ambience 4098431P7, Smart suspension light, Silver, White, LED, Metal, Non-changeable bulb(s), White
Philips by Signify Hue White ambience 4098431P7. Type: Smart suspension light, Product colour: Silver, White, Bulb type: LED. Power source type: AC, Input voltage: 100-240 V, Bulb voltage: 24 V. Width: 421 mm, Depth: 421 mm, Minimum height: 8 cm. Package dimensions (WxDxH): 14,8 x 50 x 50,3 mm, Package type: Box, Package width: 148 mm. Included bulb energy efficiency class (old): A+