Philips logo

Philips by Signify Hue White ambience 3115531PH Smart lighting spot 5 W

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
227570
Info modified on:
21 Apr 2025, 04:03:45
Philips 31155/31/PH user manual (2.5 MB)
Short summary description Philips by Signify Hue White ambience 3115531PH Smart lighting spot 5 W:

Philips by Signify Hue White ambience 3115531PH, Smart lighting spot, White, LED, Metal, Non-changeable bulb(s), Warm white

Long summary description Philips by Signify Hue White ambience 3115531PH Smart lighting spot 5 W:

Philips by Signify Hue White ambience 3115531PH. Type: Smart lighting spot, Product colour: White, Bulb type: LED. Input voltage: 50-60 Hz, AC input frequency: 50-60 Hz, Voltage: LED. Width: 84 mm, Depth: 140 mm, Length: 140 mm. Package dimensions (WxDxH): 9,3 x 14,3 x 14,8 mm, Package width: 143 mm, Package depth: 93 mm. Package net weight: 300 g, Package gross weight: 390 g

Reasons to buy
Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.