Philips by Signify myGarden 1738393PN, Outdoor wall lighting, Anthracite, White, Aluminium, II, Contemporary, Garden, Patio
Philips by Signify myGarden 1738393PN. Type: Outdoor wall lighting, Product colour: Anthracite, White, Housing material: Aluminium. Fitting/cap type: E27, Number of bulbs: 1 bulb(s), Replacement bulb power (max): 42 W. Power source type: AC, Input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 140 mm, Depth: 197 mm, Length: 197 mm. Quantity per pack: 1 pc(s), Package width: 146 mm, Package depth: 201 mm