Philips logo

Philips by Signify myGarden 172923116 table lamp 1 W LED White

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111747
Info modified on:
27 May 2024, 13:18:27
Short summary description Philips by Signify myGarden 172923116 table lamp 1 W LED White:

Philips by Signify myGarden 172923116, White, Synthetics, Garden, Patio, Contemporary, IP44, III

Long summary description Philips by Signify myGarden 172923116 table lamp 1 W LED White:

Philips by Signify myGarden 172923116. Product colour: White, Material: Synthetics, Suitable location: Garden, Patio. Number of bulbs: 1 bulb(s), Bulb power: 1 W, Bulb type: LED. Control type: Sensor. Type: Table lamp. Power source type: Solar, Input voltage: 3,7 V, AC input voltage: 3,7 V

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.