Philips AVENT logo

Philips AVENT SCD860 Wi-Fi/Ethernet White

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97944
Info modified on:
28 Aug 2024, 13:10:27
Philips AVENT SCD860/05 user manual (2.9 MB)
Important Information Manual (3.0 MB)
Retail Leaflet (196 KB)
Short summary description Philips AVENT SCD860 Wi-Fi/Ethernet White:

Philips AVENT SCD860, 2x, 1280 x 720 pixels, Auto, Auto, H.264, Mac OS 8.0, Mac OS 8.1, Mac OS 8.5, Mac OS 8.6, Mac OS 9.0, Mac OS 9.1, Mac OS 9.2, Mac OS X 10.0...

Long summary description Philips AVENT SCD860 Wi-Fi/Ethernet White:

Philips AVENT SCD860. Digital zoom: 2x, Video resolutions: 1280 x 720 pixels, Light exposure modes: Auto. Video compression formats: H.264, Mac operating systems supported: Mac OS 8.0, Mac OS 8.1, Mac OS 8.5, Mac OS 8.6, Mac OS 9.0, Mac OS 9.1, Mac OS 9.2, Mac OS X 10.0..., Mobile operating systems supported: Android 4.1, Android 4.2, Android 4.3, Android 4.4, Android 5.0, Android 5.1. Interface: Wi-Fi/Ethernet, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n), Frequency band: 2.4 GHz. Product colour: White. Viewing angle, horizontal: 57,7°, Viewing angle, vertical: 44,9°

Reasons to buy
Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.