Philips AVENT logo

Philips AVENT SCD520/00 babyphone DECT babyphone 120 channels White

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69645
Info modified on:
21 Oct 2022, 10:32:10
Product Brochure/Datasheet (504 KB)
Philips AVENT SCD520/00 user manual (2.6 MB)
Quick start guide (1001 KB)
Short summary description Philips AVENT SCD520/00 babyphone DECT babyphone 120 channels White:

Philips AVENT SCD520/00, DECT babyphone, 120 channels, 330 m, White, Digital, 24 h

Long summary description Philips AVENT SCD520/00 babyphone DECT babyphone 120 channels White:

Philips AVENT SCD520/00. Type: DECT babyphone, Channels quantity: 120 channels, Maximum range: 330 m. Product colour: White, Volume control: Digital. Battery life (max): 24 h, Charging time: 8 h, AC input voltage: 220 - 240 V. F-box dimensions (W x H x D): 220 x 156 x 94 mm

Reasons to buy
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.