Philips AVENT logo

Philips AVENT Audio Monitors SCD502/26 babyphone DECT babyphone 120 channels White

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
196255
Info modified on:
19 Jun 2025, 04:44:33
Philips AVENT SCD502/26 user manual (1.1 MB)
Short summary description Philips AVENT Audio Monitors SCD502/26 babyphone DECT babyphone 120 channels White:

Philips AVENT Audio Monitors SCD502/26, DECT babyphone, 120 channels, 300 m, 50 m, 300 m, White

Long summary description Philips AVENT Audio Monitors SCD502/26 babyphone DECT babyphone 120 channels White:

Philips AVENT Audio Monitors SCD502/26. Type: DECT babyphone, Channels quantity: 120 channels, Maximum range: 300 m. Product colour: White. Receiver power source: AC, Battery, Battery type: AA, Battery life (max): 24 h. Package width: 220 mm, Package depth: 156 mm, Package height: 56 mm. Frequency band: DECT, Width: 220 mm, Depth: 56 mm

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.