Philips AVENT logo

Philips AVENT Audio Monitors SCD501/00 babyphone DECT babyphone 120 channels Blue, White

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
155214
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips AVENT Audio Monitors SCD501/00 babyphone DECT babyphone 120 channels Blue, White:

Philips AVENT Audio Monitors SCD501/00, DECT babyphone, 120 channels, 300 m, 50 m, 300 m, Blue, White

Long summary description Philips AVENT Audio Monitors SCD501/00 babyphone DECT babyphone 120 channels Blue, White:

Philips AVENT Audio Monitors SCD501/00. Type: DECT babyphone, Channels quantity: 120 channels, Maximum range: 300 m. Product colour: Blue, White. Battery life (max): 24 h, AC input voltage: 120 (ABD). Package width: 220 mm, Package depth: 56 mm, Package height: 156 mm. Frequency band: DECT

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.