Short summary description Petra RC 80.47 raclette grill 8 person(s) 1300 W Black:
Petra RC 80.47, 8 person(s), Black, Rectangular, Aluminium/stone, 210 x 210 mm, Rotary
Long summary description Petra RC 80.47 raclette grill 8 person(s) 1300 W Black:
Petra RC 80.47. Number of persons: 8 person(s), Product colour: Black, Form factor: Rectangular. Power: 1300 W, AC input voltage: 230 V. Number of pans: 8 pc(s)
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.