PDP Afterglow New Prismatic, Gamepad, PC, Xbox One, D-pad, Analogue, Multicolour, Wired
PDP Afterglow New Prismatic. Device type: Gamepad, Gaming platforms supported: PC, Xbox One, Gaming control function buttons: D-pad. Connectivity technology: Wired, Device interface: USB. Product colour: Transparent, Cable length: 3 m. Package type: Box. Number of products included: 1 pc(s)