Overland-Tandberg RDX QuikStation 8, Storage auto loader & library, RDX cartridge, 2U, USB 2.0, USB 3.2 Gen 1 (3.1 Gen 1), Black, White, RoHS, REACH, WEEE
Overland-Tandberg RDX QuikStation 8. Product type: Storage auto loader & library, Media type: RDX cartridge, Form factor: 2U. Maximum supported storage capacity: 32 TB. Burst transfer rate: 400 MB/s. Power requirements: 100-240V, 50-60Hz, Power consumption (typical): 90 W. Weight: 15 kg