Overland-Tandberg logo

Overland-Tandberg Tandberg StorageLoader LTO-3 Storage auto loader & library Tape Cartridge 3,2 TB

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21534
Info modified on:
29 Dec 2023, 10:15:46
Short summary description Overland-Tandberg Tandberg StorageLoader LTO-3 Storage auto loader & library Tape Cartridge 3,2 TB:

Overland-Tandberg Tandberg StorageLoader LTO-3, Storage auto loader & library, Tape Cartridge, 1U, LTO-3 HH, 250000 h, 3,2 TB

Long summary description Overland-Tandberg Tandberg StorageLoader LTO-3 Storage auto loader & library Tape Cartridge 3,2 TB:

Overland-Tandberg Tandberg StorageLoader LTO-3. Product type: Storage auto loader & library, Media type: Tape Cartridge, Form factor: 1U. Native capacity: 3,2 TB, Compressed capacity: 6,2 TB. Power requirements: 90 – 264 VAC. Dimensions (WxDxH): 446,6 x 736,6 x 43,6 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.