Origin Storage logo

Origin Storage Origin 4GB DDR4-2666 SODIMM EQV 4VN05ET#AC3 (Ships as 2Rx8) memory module 1 x 4 GB

Data-sheet quality:
created/standardized by Icecat
Product views:
21636
Info modified on:
10 Feb 2025, 09:40:24
Short summary description Origin Storage Origin 4GB DDR4-2666 SODIMM EQV 4VN05ET#AC3 (Ships as 2Rx8) memory module 1 x 4 GB:

Origin Storage Origin memory module 4GB DDR4-2666 SODIMM EQV 4VN05ET#AC3 (Ships as 2Rx8), 4 GB, 1 x 4 GB, DDR4, 2666 MHz, 260-pin SO-DIMM

Long summary description Origin Storage Origin 4GB DDR4-2666 SODIMM EQV 4VN05ET#AC3 (Ships as 2Rx8) memory module 1 x 4 GB:

Origin Storage Origin memory module 4GB DDR4-2666 SODIMM EQV 4VN05ET#AC3 (Ships as 2Rx8). Component for: Laptop, Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 260-pin SO-DIMM, CAS latency: 19

Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.