Oral-B logo

Oral-B Trizone 600 Adult Green, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61138
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Oral-B Trizone 600 Adult Green, White:

Oral-B Trizone 600, Adult, Daily care, Green, White, Battery, Built-in, 1 pc(s)

Long summary description Oral-B Trizone 600 Adult Green, White:

Oral-B Trizone 600. Purpose: Adult, Teeth brushing modes: Daily care, Product colour: Green, White. Power source: Battery, Battery type: Built-in. Number of handles included: 1 pc(s), Number of brush heads included: 1 pc(s)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.