Oral-B logo

Oral-B PRO 2 2700 CrossAction Adult Rotating-oscillating toothbrush Blue

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
285249
Info modified on:
11 Mar 2024, 09:14:46
Short summary description Oral-B PRO 2 2700 CrossAction Adult Rotating-oscillating toothbrush Blue:

Oral-B PRO 2 2700 CrossAction, Adult, Rotating-oscillating toothbrush, Daily care, Sensitive, Blue, 8800 movements per minute, 4 x 30 sec

Long summary description Oral-B PRO 2 2700 CrossAction Adult Rotating-oscillating toothbrush Blue:

Oral-B PRO 2 2700 CrossAction. Purpose: Adult, Toothbrush type: Rotating-oscillating toothbrush, Teeth brushing modes: Daily care, Sensitive. Power source: Battery. Weight: 279,7 g. Package width: 55 mm, Package depth: 156 mm, Package height: 253 mm. Number of handles included: 1 pc(s), Number of brush heads included: 2 pc(s)

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.