Oral-B PRO 750 + Travel Case, Rotating-oscillating toothbrush, Daily care, 20000 movements per minute, Black, White, 8800 movements per minute, 30 sec
Oral-B PRO 750 + Travel Case. Toothbrush type: Rotating-oscillating toothbrush, Teeth brushing modes: Daily care, Toothbrush frequency (pulsations): 20000 movements per minute. Power source: Battery. Number of handles included: 1 pc(s), Number of brush heads included: 1 pc(s), Included brush heads: CrossAction